ASUS logo

ASUS X53S-233D2670QM laptop Intel® Core™ i7 i7-2670QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 520M Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
654800
Info modified on:
22 Jan 2025, 04:47:55
Short summary description ASUS X53S-233D2670QM laptop Intel® Core™ i7 i7-2670QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 520M Grey:

ASUS X53S-233D2670QM, Intel® Core™ i7, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS X53S-233D2670QM laptop Intel® Core™ i7 i7-2670QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 520M Grey:

ASUS X53S-233D2670QM. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 520M. Product colour: Grey

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.