ASUS X53KA-AP086C, CZ, 2.2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB, Windows Vista Home Premium
ASUS X53KA-AP086C, CZ. Processor model: TL-64, Processor frequency: 2.2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Operating system installed: Windows Vista Home Premium