ASUS logo

ASUS X53E-SX1556D laptop Intel® Celeron® B815 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD FreeDOS White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27774
Info modified on:
01 Feb 2025, 05:07:06
Short summary description ASUS X53E-SX1556D laptop Intel® Celeron® B815 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD FreeDOS White:

ASUS X53E-SX1556D, Intel® Celeron®, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description ASUS X53E-SX1556D laptop Intel® Celeron® B815 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD FreeDOS White:

ASUS X53E-SX1556D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: B815, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.