ASUS logo

ASUS X53E-SX1186V laptop Intel® Core™ i5 i5-2430M 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black, Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142412
Info modified on:
22 Jan 2025, 04:51:02
Short summary description ASUS X53E-SX1186V laptop Intel® Core™ i5 i5-2430M 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black, Stainless steel:

ASUS X53E-SX1186V, Intel® Core™ i5, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 750 GB

Long summary description ASUS X53E-SX1186V laptop Intel® Core™ i5 i5-2430M 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black, Stainless steel:

ASUS X53E-SX1186V. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black, Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.