ASUS X51R-AP199P, EN, Intel Pentium Mobile, 1.86 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB
ASUS X51R-AP199P, EN. Processor family: Intel Pentium Mobile, Processor model: T2130, Processor frequency: 1.86 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Operating system installed: Windows XP Professional. Weight: 2.8 kg