ASUS X51L-AP004, CZ, Intel Pentium Mobile, 1.6 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 160 GB
ASUS X51L-AP004, CZ. Processor family: Intel Pentium Mobile, Processor model: T2330, Processor frequency: 1.6 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Weight: 2.8 kg