ASUS logo

ASUS X515JF-BR024T laptop Intel® Core™ i5 i5-1035G1 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
229350
Info modified on:
20 Dec 2024, 04:44:51
Short summary description ASUS X515JF-BR024T laptop Intel® Core™ i5 i5-1035G1 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS X515JF-BR024T, Intel® Core™ i5, 1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description ASUS X515JF-BR024T laptop Intel® Core™ i5 i5-1035G1 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS X515JF-BR024T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1035G1, Processor frequency: 1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.