ASUS logo

ASUS Vivobook 15 X512FJ-EJ228T laptop Intel® Core™ i7 i7-8565U 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA GeForce MX230 Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40027
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Vivobook 15 X512FJ-EJ228T laptop Intel® Core™ i7 i7-8565U 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA GeForce MX230 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

ASUS Vivobook 15 X512FJ-EJ228T, Intel® Core™ i7, 1.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS Vivobook 15 X512FJ-EJ228T laptop Intel® Core™ i7 i7-8565U 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA GeForce MX230 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

ASUS Vivobook 15 X512FJ-EJ228T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.