ASUS logo

ASUS Vivobook 15 X510UF-0153G8250U laptop Intel® Core™ i5 i5-8250U 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83898
Info modified on:
14 Mar 2024, 19:36:31
Short summary description ASUS Vivobook 15 X510UF-0153G8250U laptop Intel® Core™ i5 i5-8250U 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home White:

ASUS Vivobook 15 X510UF-0153G8250U, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description ASUS Vivobook 15 X510UF-0153G8250U laptop Intel® Core™ i5 i5-8250U 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home White:

ASUS Vivobook 15 X510UF-0153G8250U. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product colour: White

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.