ASUS X50N-AP225A, ES, 1.8 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 4 GB, 160 GB, Windows Vista Home Basic
ASUS X50N-AP225A, ES. Processor model: TL-56, Processor frequency: 1.8 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce Go 7000M. Operating system installed: Windows Vista Home Basic. Weight: 2.6 kg