ASUS Vivobook 15 X505BP-BR025T, AMD A9, 3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
ASUS Vivobook 15 X505BP-BR025T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor model: A9-9420, Processor frequency: 3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R5, Discrete graphics card model: AMD Radeon R5 M420. Operating system installed: Windows 10 Home. Product colour: Grey