ASUS X502CA-RB01-PK, Intel® Celeron®, 1.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB
ASUS X502CA-RB01-PK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 1007U, Processor frequency: 1.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: Pink