ASUS logo

ASUS X45C-VX076 laptop Intel® Core™ i3 i3-2370M 35.6 cm (14") HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Blue

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61320
Info modified on:
22 Jan 2025, 05:49:43
Short summary description ASUS X45C-VX076 laptop Intel® Core™ i3 i3-2370M 35.6 cm (14") HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Blue:

ASUS X45C-VX076, Intel® Core™ i3, 2.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description ASUS X45C-VX076 laptop Intel® Core™ i3 i3-2370M 35.6 cm (14") HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Blue:

ASUS X45C-VX076. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2370M, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.