ASUS logo

ASUS X456UJ-BS71-CB laptop Intel® Core™ i7 i7-6500U 35.6 cm (14") 12 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126823
Info modified on:
22 Jan 2025, 05:19:14
Short summary description ASUS X456UJ-BS71-CB laptop Intel® Core™ i7 i7-6500U 35.6 cm (14") 12 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home Brown:

ASUS X456UJ-BS71-CB, Intel® Core™ i7, 2.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 12 GB, 1 TB

Long summary description ASUS X456UJ-BS71-CB laptop Intel® Core™ i7 i7-6500U 35.6 cm (14") 12 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home Brown:

ASUS X456UJ-BS71-CB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.