ASUS logo

ASUS X455LF-0073F5200U laptop Intel® Core™ i5 i5-5200U 35.6 cm (14") 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 8.1 Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90519
Info modified on:
22 Jan 2025, 05:33:43
Short summary description ASUS X455LF-0073F5200U laptop Intel® Core™ i5 i5-5200U 35.6 cm (14") 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 8.1 Red:

ASUS X455LF-0073F5200U, Intel® Core™ i5, 2.2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS X455LF-0073F5200U laptop Intel® Core™ i5 i5-5200U 35.6 cm (14") 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 8.1 Red:

ASUS X455LF-0073F5200U. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product colour: Red

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.