ASUS logo

ASUS X450LA-WX030 laptop Intel® Core™ i3 i3-4010U 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Grey, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60648
Info modified on:
22 Jan 2025, 05:45:47
Short summary description ASUS X450LA-WX030 laptop Intel® Core™ i3 i3-4010U 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Grey, Silver:

ASUS X450LA-WX030, Intel® Core™ i3, 1.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS X450LA-WX030 laptop Intel® Core™ i3 i3-4010U 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Grey, Silver:

ASUS X450LA-WX030. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4010U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Grey, Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.