ASUS logo

ASUS X450JF-0043D4200H laptop Intel® Core™ i5 i5-4200H 35.6 cm (14") HD 4 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GT 745M Windows 8 Black, Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77992
Info modified on:
23 Jan 2025, 18:50:01
Short summary description ASUS X450JF-0043D4200H laptop Intel® Core™ i5 i5-4200H 35.6 cm (14") HD 4 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GT 745M Windows 8 Black, Stainless steel:

ASUS X450JF-0043D4200H, Intel® Core™ i5, 2.8 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description ASUS X450JF-0043D4200H laptop Intel® Core™ i5 i5-4200H 35.6 cm (14") HD 4 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GT 745M Windows 8 Black, Stainless steel:

ASUS X450JF-0043D4200H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200H, Processor frequency: 2.8 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.