ASUS logo

ASUS X44L-BBK2 laptop Intel® Pentium® B950 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106033
Info modified on:
22 Jan 2025, 05:12:59
Short summary description ASUS X44L-BBK2 laptop Intel® Pentium® B950 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:

ASUS X44L-BBK2, Intel® Pentium®, 2.1 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUS X44L-BBK2 laptop Intel® Pentium® B950 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:

ASUS X44L-BBK2. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B950, Processor frequency: 2.1 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.44 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.