ASUS logo

ASUS X44H-VX280 laptop Intel® Core™ i3 i3-2350M 35.6 cm (14") HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122694
Info modified on:
22 Jan 2025, 05:45:57
Short summary description ASUS X44H-VX280 laptop Intel® Core™ i3 i3-2350M 35.6 cm (14") HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Brown:

ASUS X44H-VX280, Intel® Core™ i3, 2.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description ASUS X44H-VX280 laptop Intel® Core™ i3 i3-2350M 35.6 cm (14") HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Brown:

ASUS X44H-VX280. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Brown

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.