ASUS logo

ASUS X44C-VX024R laptop Intel® Core™ i3 i3-2330M 35.6 cm (14") HD 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Basic Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80384
Info modified on:
22 Jan 2025, 05:44:34
Short summary description ASUS X44C-VX024R laptop Intel® Core™ i3 i3-2330M 35.6 cm (14") HD 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Basic Brown:

ASUS X44C-VX024R, Intel® Core™ i3, 2.2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description ASUS X44C-VX024R laptop Intel® Core™ i3 i3-2330M 35.6 cm (14") HD 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Basic Brown:

ASUS X44C-VX024R. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2330M, Processor frequency: 2.2 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Basic. Product colour: Brown

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.