ASUS logo

ASUS Vivobook 14 X442UR-GA071T laptop Intel® Core™ i5 i5-8250U 35.6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930MX Wi-Fi 4 (802.11n) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31424
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS Vivobook 14 X442UR-GA071T laptop Intel® Core™ i5 i5-8250U 35.6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930MX Wi-Fi 4 (802.11n) Windows 10 Home Grey:

ASUS Vivobook 14 X442UR-GA071T, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS Vivobook 14 X442UR-GA071T laptop Intel® Core™ i5 i5-8250U 35.6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930MX Wi-Fi 4 (802.11n) Windows 10 Home Grey:

ASUS Vivobook 14 X442UR-GA071T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.