ASUS logo

ASUS Vivobook Max X441SA-WX042T laptop Intel® Celeron® N3060 35.6 cm (14") HD 4 GB 500 GB HDD Windows 10 Red

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90442
Info modified on:
22 Jan 2025, 05:13:27
Short summary description ASUS Vivobook Max X441SA-WX042T laptop Intel® Celeron® N3060 35.6 cm (14") HD 4 GB 500 GB HDD Windows 10 Red:

ASUS Vivobook Max X441SA-WX042T, Intel® Celeron®, 1.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Vivobook Max X441SA-WX042T laptop Intel® Celeron® N3060 35.6 cm (14") HD 4 GB 500 GB HDD Windows 10 Red:

ASUS Vivobook Max X441SA-WX042T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10. Product colour: Red. Weight: 1.75 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.