ASUS logo

ASUS X441MA-GA012T laptop Intel® Celeron® N4000 35.6 cm (14") HD 4 GB 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12262
Info modified on:
29 Jan 2025, 19:50:47
Short summary description ASUS X441MA-GA012T laptop Intel® Celeron® N4000 35.6 cm (14") HD 4 GB 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Silver:

ASUS X441MA-GA012T, Intel® Celeron®, 1.1 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS X441MA-GA012T laptop Intel® Celeron® N4000 35.6 cm (14") HD 4 GB 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Silver:

ASUS X441MA-GA012T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N4000, Processor frequency: 1.1 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.