ASUS logo

ASUS X441BA-CBA6A AMD A6 A6-9225 Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 512 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15535
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS X441BA-CBA6A AMD A6 A6-9225 Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 512 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Silver:

ASUS X441BA-CBA6A, AMD A6, 2.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 512 GB

Long summary description ASUS X441BA-CBA6A AMD A6 A6-9225 Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 512 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Silver:

ASUS X441BA-CBA6A. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-9225, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R4. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.