ASUS logo

ASUS X441BA-CBA6A laptop AMD A6 A6-9225 35.6 cm (14") HD 4 GB 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83837
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS X441BA-CBA6A laptop AMD A6 A6-9225 35.6 cm (14") HD 4 GB 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home Silver:

ASUS X441BA-CBA6A, AMD A6, 2.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS X441BA-CBA6A laptop AMD A6 A6-9225 35.6 cm (14") HD 4 GB 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home Silver:

ASUS X441BA-CBA6A. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-9225, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R4. Operating system installed: Windows 10 Home. Product colour: Silver. Weight: 1.75 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.