ASUS logo

ASUS X407UB-EB092 laptop Intel® Core™ i3 i3-6006U 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD NVIDIA® GeForce® MX110 Wi-Fi 5 (802.11ac) Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121521
Info modified on:
23 Jan 2025, 18:04:56
Short summary description ASUS X407UB-EB092 laptop Intel® Core™ i3 i3-6006U 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD NVIDIA® GeForce® MX110 Wi-Fi 5 (802.11ac) Grey:

ASUS X407UB-EB092, Intel® Core™ i3, 2 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description ASUS X407UB-EB092 laptop Intel® Core™ i3 i3-6006U 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD NVIDIA® GeForce® MX110 Wi-Fi 5 (802.11ac) Grey:

ASUS X407UB-EB092. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520, Discrete graphics card model: NVIDIA® GeForce® MX110. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.