ASUS logo

ASUS Vivobook 14 X403FA-EB021T laptop Intel® Core™ i5 i5-8265U 35.6 cm (14") Full HD 4 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13544
Info modified on:
09 Mar 2024, 14:19:00
Short summary description ASUS Vivobook 14 X403FA-EB021T laptop Intel® Core™ i5 i5-8265U 35.6 cm (14") Full HD 4 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Silver:

ASUS Vivobook 14 X403FA-EB021T, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 512 GB

Long summary description ASUS Vivobook 14 X403FA-EB021T laptop Intel® Core™ i5 i5-8265U 35.6 cm (14") Full HD 4 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Silver:

ASUS Vivobook 14 X403FA-EB021T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.