ASUS X401U-WX109H, AMD E, 1.65 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 320 GB
ASUS X401U-WX109H. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E-450, Processor frequency: 1.65 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 6320. Operating system installed: Windows 8. Product colour: Black