ASUS logo

ASUS X401A-B970 laptop Intel® Pentium® 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® G210M Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110726
Info modified on:
22 Jan 2025, 05:25:00
Short summary description ASUS X401A-B970 laptop Intel® Pentium® 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® G210M Windows 7 Home Premium Black:

ASUS X401A-B970, Intel® Pentium®, 2.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUS X401A-B970 laptop Intel® Pentium® 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® G210M Windows 7 Home Premium Black:

ASUS X401A-B970. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B970, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® G210M. Operating system installed: Windows 7 Home Premium. Product colour: Black

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.