ASUS logo

ASUS X301A-RX279D laptop Intel® Celeron® 1000M 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114783
Info modified on:
22 Jan 2025, 05:02:16
Short summary description ASUS X301A-RX279D laptop Intel® Celeron® 1000M 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

ASUS X301A-RX279D, Intel® Celeron®, 1.8 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS X301A-RX279D laptop Intel® Celeron® 1000M 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

ASUS X301A-RX279D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 1000M, Processor frequency: 1.8 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.