ASUS logo

ASUS EeeBook X206HA-FD0018TS laptop Intel Atom® x5-Z8300 29.5 cm (11.6") HD 2 GB DDR3L-SDRAM 32 GB eMMC Windows 10 Home Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59343
Info modified on:
01 Feb 2025, 05:02:20
Short summary description ASUS EeeBook X206HA-FD0018TS laptop Intel Atom® x5-Z8300 29.5 cm (11.6") HD 2 GB DDR3L-SDRAM 32 GB eMMC Windows 10 Home Blue:

ASUS EeeBook X206HA-FD0018TS, Intel Atom®, 1.44 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 32 GB

Long summary description ASUS EeeBook X206HA-FD0018TS laptop Intel Atom® x5-Z8300 29.5 cm (11.6") HD 2 GB DDR3L-SDRAM 32 GB eMMC Windows 10 Home Blue:

ASUS EeeBook X206HA-FD0018TS. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: x5-Z8300, Processor frequency: 1.44 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.