ASUS logo

ASUS X205TA-0241RZ3735F laptop Intel Atom® Z3735F 29.5 cm (11.6") HD 2 GB DDR3L-SDRAM 64 GB Flash Windows 8.1 Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24509
Info modified on:
23 Jan 2025, 19:14:43
Short summary description ASUS X205TA-0241RZ3735F laptop Intel Atom® Z3735F 29.5 cm (11.6") HD 2 GB DDR3L-SDRAM 64 GB Flash Windows 8.1 Red:

ASUS X205TA-0241RZ3735F, Intel Atom®, 1.33 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 64 GB

Long summary description ASUS X205TA-0241RZ3735F laptop Intel Atom® Z3735F 29.5 cm (11.6") HD 2 GB DDR3L-SDRAM 64 GB Flash Windows 8.1 Red:

ASUS X205TA-0241RZ3735F. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: Z3735F, Processor frequency: 1.33 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Red

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.