ASUS logo

ASUS X201E-KX042D netbook Intel® Core™ i3 i3-3217U 29.5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) FreeDOS White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17457
Info modified on:
01 Feb 2025, 04:34:43
Short summary description ASUS X201E-KX042D netbook Intel® Core™ i3 i3-3217U 29.5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) FreeDOS White:

ASUS X201E-KX042D, Intel® Core™ i3, 1.8 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS X201E-KX042D netbook Intel® Core™ i3 i3-3217U 29.5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) FreeDOS White:

ASUS X201E-KX042D. Product type: Netbook. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: FreeDOS. Product colour: White. Weight: 1.3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.