ASUS X200MA-CT055H, Intel® Celeron®, 1.86 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB
ASUS X200MA-CT055H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2815, Processor frequency: 1.86 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Black