ASUS logo

ASUS X200CA-DB01T laptop Intel® Celeron® 1007U 29.5 cm (11.6") Touchscreen HD 2 GB DDR3-SDRAM 320 GB HDD Windows 8 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30813
Info modified on:
02 Feb 2025, 22:56:49
Short summary description ASUS X200CA-DB01T laptop Intel® Celeron® 1007U 29.5 cm (11.6") Touchscreen HD 2 GB DDR3-SDRAM 320 GB HDD Windows 8 Black:

ASUS X200CA-DB01T, Intel® Celeron®, 1.5 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description ASUS X200CA-DB01T laptop Intel® Celeron® 1007U 29.5 cm (11.6") Touchscreen HD 2 GB DDR3-SDRAM 320 GB HDD Windows 8 Black:

ASUS X200CA-DB01T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 1007U, Processor frequency: 1.5 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system installed: Windows 8. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.