ASUS logo

ASUS Vivobook 16X X1603ZA-MB157W laptop Intel® Core™ i3 i3-1220P 40.6 cm (16") WUXGA 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13418
Info modified on:
23 Jan 2025, 19:07:39
Short summary description ASUS Vivobook 16X X1603ZA-MB157W laptop Intel® Core™ i3 i3-1220P 40.6 cm (16") WUXGA 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:

ASUS Vivobook 16X X1603ZA-MB157W, Intel® Core™ i3, 1.1 GHz, 40.6 cm (16"), 1920 x 1200 pixels, 8 GB, 512 GB

Long summary description ASUS Vivobook 16X X1603ZA-MB157W laptop Intel® Core™ i3 i3-1220P 40.6 cm (16") WUXGA 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:

ASUS Vivobook 16X X1603ZA-MB157W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1220P, Processor frequency: 1.1 GHz. Display diagonal: 40.6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.