ASUS logo

ASUS Vivobook 15 X1500EA-BQ2298 laptop Intel® Core™ i3 i3-1115G4 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5226
Info modified on:
01 Feb 2025, 05:16:01
Short summary description ASUS Vivobook 15 X1500EA-BQ2298 laptop Intel® Core™ i3 i3-1115G4 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black:

ASUS Vivobook 15 X1500EA-BQ2298, Intel® Core™ i3, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB, Black

Long summary description ASUS Vivobook 15 X1500EA-BQ2298 laptop Intel® Core™ i3 i3-1115G4 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black:

ASUS Vivobook 15 X1500EA-BQ2298. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1115G4. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Product colour: Black. Weight: 1.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.