ASUS logo

ASUS Eee PC X101H-BLACK038G netbook Intel Atom® N455 25.6 cm (10.1") 1 GB 250 GB HDD MeeGo Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67550
Info modified on:
22 Jan 2025, 05:57:08
Short summary description ASUS Eee PC X101H-BLACK038G netbook Intel Atom® N455 25.6 cm (10.1") 1 GB 250 GB HDD MeeGo Black:

ASUS Eee PC X101H-BLACK038G, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB

Long summary description ASUS Eee PC X101H-BLACK038G netbook Intel Atom® N455 25.6 cm (10.1") 1 GB 250 GB HDD MeeGo Black:

ASUS Eee PC X101H-BLACK038G. Product type: Netbook, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: N455, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB. Total storage capacity: 250 GB, Storage media: HDD. Mobile network generation: 4G. Operating system installed: MeeGo. Product colour: Black. Weight: 1 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.