ASUS Eee PC X101-BLK028G-2, Intel Atom®, 1.33 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 2 GB, 8 GB
ASUS Eee PC X101-BLK028G-2. Product type: Netbook. Processor family: Intel Atom®, Processor model: N435, Processor frequency: 1.33 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 8 GB, Storage media: SSD. Operating system installed: MeeGo. Product colour: Black. Weight: 920 g