Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS WL-700gE 54 Mbit/s

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WL-700gE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WL-700GE show
Show alternative article codes used in the online market place
Category
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40447
This statistic is based on the 90425 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88406 free Open Icecat users.
Info modified on: 20 Feb 2020 16:47:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS WL-700gE 54 Mbit/s :
The short editorial description of ASUS WL-700gE 54 Mbit/s

WL-700gE
More>>>
ASUS WL-700gE 54 Mbit/s:
The official marketing text of ASUS WL-700gE 54 Mbit/s as supplied by the manufacturer

BroadRange Technology Triples Signal Coverage Range
- USB 2.0: Connect external hard drive for more storage capacity.
- RAID mirroring function for data backup.
- Built-in power adaptor maintains environment cleanness and saves space.
- Efficient heat dissipation via special airflow design.
- Vertical placement saves precious desk space.

Built-in 250GB Hard Drive
- No need to install hard drive yourself.
- Large digital content files can be easily stored and shared.

Internet-based platform for sharing large files with colleagues, friends and clients at remote locations.
- DDNS support + Web Browser Sharing.
- DHCP Server + Samba Server/Local Disk.

Plug 'n Share USB Storage & Mirroring Backup
- Easily share external storage capacity.
- Flexible capacity expansion.
- Automatically backup digital file to the external USB hard drive.

Short summary description ASUS WL-700gE 54 Mbit/s:
This short summary of the ASUS WL-700gE 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS WL-700gE, 54 Mbit/s, 2.4 - 2.5 GHz, 10/100Base-T(X), 13 channels, DSSS, CCK,DBPSK,DQPSK,OFDM

Long summary description ASUS WL-700gE 54 Mbit/s:
This is an auto-generated long summary of ASUS WL-700gE 54 Mbit/s based on the first three specs of the first five spec groups.

ASUS WL-700gE. Maximum data transfer rate: 54 Mbit/s, Frequency band: 2.4 - 2.5 GHz, Cabling technology: 10/100Base-T(X). Security algorithms: 802.1x RADIUS,TKIP,WPA,WPA-PSK, Security features: Network address translation (NAT), Stateful packet inspection (SPI). Power requirements: 100-240V; 50/60Hz. Certification: ETS, CE, FCC P.15. Antenna connector type: RP-SMA

Features
2.4 GHz *
Yes
Maximum data transfer rate *
The maximum speed with which data can be transmitted from one device to another.
54 Mbit/s
Frequency band
A small section of the spectrum of radio communication frequencies, in which channels are usually used or set aside for the same purpose e.g.for a channel on FM radio; for mobile networks to communicate with mobile phones.
2.4 - 2.5 GHz
Cabling technology
Type of cable technology performance.
10/100Base-T(X)
Channels quantity
The number of channels the device has. There can be an individual input or output for each channel.
13 channels
Spread spectrum method
DSSS
Modulation
Modulation is the process of varying one or more properties of a periodic waveform, called the carrier signal (High Frequency Signal), with a modulating signal which typically contains information to be transmitted. The aim of digital modulation is to transfer a digital bit stream over an analog bandpass channel, for example over the public switched telephone network (where a bandpass filter limits the frequency range to between 300 and 3400 Hz), or over a limited radio frequency band. The aim of analog modulation is to transfer an analog baseband (or lowpass) signal, for example an audio signal or TV signal, over an analog bandpass channel at a different frequency, for example over a limited radio frequency band or a cable TV network channel.
CCK,DBPSK,DQPSK,OFDM
Security
Security algorithms *
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
802.1x RADIUS,TKIP,WPA,WPA-PSK
Security features
Network address translation (NAT), Stateful packet inspection (SPI)
MAC address filtering
Security access control method whereby the 48-bit address assigned to each network card is used to determine access to the network. MAC addresses are uniquely assigned to each card, so using MAC filtering on a network permits and denies network access to specific devices through the use of blacklists and whitelists.
Yes
Management features
Web-based management
Using a website/web application to manage something.
Yes
Power
Power requirements
100-240V; 50/60Hz
Power
Output power description
18-19 dBm
Design
Certification
ETS, CE, FCC P.15
Antenna
Antenna connector type
The way in which the antenna is connected to the device e.g. coaxial.
RP-SMA
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
241 x 161 x 45 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.4 kg
Other features
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11g, IEEE 802.11b, IEEE 802.3u, IEEE 802.3
Networking features
Fast Ethernet
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
250 GB
I/O ports
An interface on a device to which you can connect another device.
1x 10/100 WAN 4x 10/100 LAN 3x USB 2.0
Storage drive type
IDE
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:06:30
Uk has collected 13 expert reviews for ASUS WL-700gE 54 Mbit/s and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:06:30
Nl heeft 13 proffesionele recensies verzameld voor ASUS WL-700gE 54 Mbit/s. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:06:30
Fr a recueilli 13 avis d’experts pour ASUS WL-700gE 54 Mbit/s et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:06:30
De hat 13 Expertenmeinungen über ASUS WL-700gE 54 Mbit/s eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:06:30
Testseek ha raccolto 13 recensioni da parte di esperti per ASUS WL-700gE 54 Mbit/s e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:06:30
Es ha coleccionado 13 opiniones de expertos para ASUS WL-700gE 54 Mbit/s y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:06:30
Dk har samlet 13 ekspertanmeldelser for ASUS WL-700gE 54 Mbit/s og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:06:30
Se har samlat in 13 experttester för ASUS WL-700gE 54 Mbit/s och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
custompc.co.uk
Updated:
2011-09-25 15:06:29
There are cheaper Network Attached Storage (NAS) devices on the market, but most of them are more expensive than the Asus WL-700gE. Couple this with the huge range of features the device offers, and its excellent value. Not everything worked exactly a...
Bottom line There are cheaper Network Attached Storage (NAS) devices on the market, but most of them are more expensive than the Asus WL-700gE. Couple this with the huge range of features the device offers, and its excellent value. Not everything worked exactly a...
92%
techradar.com
Updated:
2011-09-25 15:06:29
When is a router not a router? When its a Network Storage Server (NAS) as well! Weve seen plenty of routers before and weve seen plenty of NAS devices, but this is the first time that weve seen the two technologies married. If you think about it, t...
Good Its a router and a NAS!, 160GB of storage space...
Bad Fiddly to set up, For cable users only, Not upgradeable...
Bottom line When is a router not a router? When its a Network Storage Server (NAS) as well! Weve seen plenty of routers before and weve seen plenty of NAS devices, but this is the first time that weve seen the two technologies married. If you think about it, t...
80%
alphr.com
Updated:
2011-09-25 15:06:30
A clever combination of NAS box and wireless router, which offers great value for money Having recently been wowed by Freecoms FSG3-WLAN (see issue 148, p133), with its wireless router and NAS drive, we werent too surprised to see other manufacturer...
83%
tweaktown.com
Updated:
2014-11-28 02:43:36
There’s a rapidly-expanding section of the home electronics market which revolves around “devices”. The reason for the parentheses is that it’s difficult to know how to label these gadgets, because they don’t fit easily into...
Bottom line For sheer abundance of features, the ASUS WL-700gE is in a league of its own. The inclusion of an embedded hard drive allows for so much flexibility, as we have already seen in hard drive-based media players.The big selling point with this unit is the...
90%
clubic.com
Updated:
2011-09-25 15:06:30
La norme de transmission WiFi est aujourdhui entrée dans les mœurs, en partie grâce à la multiplication des modems/routeurs sans fil mis à la disposition de leurs abonnés par les fournisseurs daccès à Internet. Afin de maintenir leur emprise sur le...
Bottom line Le WL-700gE cumule les fonctions de routeur et de NAS, soit un dispositif de stockage multimédia relié à un réseau domestique. Le pari du « tout en un » se révèle parfois risqué puisquà trop vouloir en faire, les fabricants risquent de négliger la qua...
60%
computerbase.de
Updated:
2011-09-25 15:06:29
VorwortBeim „Multifunctional Wireless Storage Router“ WL-700gE von Asus handelt es sich um ein klassisches Multifunktionsgerät. Es vereint DSL-Router, Switch sowie NAS in einem Produkt. Mit dem WL-700gE ist es dem Anwender nicht nur möglich, jederzeit...
Bottom line Will man mit mehreren Rechnern Zugriff auf das Internet haben, stellt ein DSL-Router die einfachste und effektivste Lösung dar. Kombiniert mit einem Switch steht auch dem Datenaustausch zwischen den angeschlossenen Rechner nichts im Weg. WLAN sorgt f...
0%
bitcity.it
Updated:
2011-09-25 15:06:29
Router Wireless, hard disk esterno e centro multimediale: queste in sintesi le caratteristiche di Asus WL-700gE, un dispositivo multifunzione che permette, tra l'altro, di gestire in piena autonomia i download da Internet anche con il PC spento.Asus WL...
Good Hard disk integrato, funzionalità web e print server integrate, silenzioso...
Bad Eccessivo surriscaldamento del disco interno...
88%
techgage.com
Updated:
2011-09-25 15:06:29
Routers play an essential, yet simple role in our computing lives. As the name suggests, it sits there routing internet traffic to each one of our computers. Router buying used to be an easy process. More often than not, high-quality routers were easy...
Bottom line ASUS has impressed me quite a bit with their WL-700gE. As it stands, wireless performance is on par with the other ASUS routers Ive reviewed, which has been very good. Aside from that, its a great looking product. Sleek even. It includes its own sta...
80%
maximumpc.com
Updated:
2011-09-25 15:06:29
Asus has solved one of the most common problems download junkies face: By marrying a Wi-Fi router with a hard drive and built-in BitTorrent client, the company has eliminated the need for you to leave your power-hungry PC running 24/7. Asus doesn’t lim...
70%
trustedreviews.com
Updated:
2011-09-25 15:06:30
Asus has traditionally steered clear of consumer NAS appliances and the WL-700gE represents its first stab at this market. However, it's more than just a box with a hard disk inside as it combines a router, an integrated four-port Fast Ethernet switch, SP...
80%
hardwarezone.com.sg
Updated:
2016-11-26 02:28:15
When it comes to consumer wireless networking routers, speed and range are usually the two main aspects that matter and security a close second. However, there has recently been a boom for functional networking equipment and Network Attach...
90%
Show all
Brand Image Product code Product Stock Price from
3com

3com Switch Wless LAN Mgd Access Point AP2750 100 Mbit/s
(show image)
3CRWX275075A Switch Wless LAN Mgd Access Point AP2750 0,00
(excl. VAT)
0,00 (incl. VAT)
3com

3com 3CRWE776075-ME wireless access point 54 Mbit/s Power over Ethernet (PoE)
(show image)
3CRWE776075-ME 3CRWE776075-ME 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X