ASUS logo

ASUS Router WL500G Premium wireless router

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53171
Info modified on:
21 Jun 2019, 10:32:51
Short summary description ASUS Router WL500G Premium wireless router:

ASUS Router WL500G Premium, 13 channels, CCK, DBPSK, DQPSK, OFDM, -74~-75dBm@54Mbps -87~-88dBm@11Mbps -95~-97dBm@1Mbps, TKIP, WEP, WPA, WPA-PSK, ETS, CE Mark, FCC Part 15, 100-240 V; 50-60Hz

Long summary description ASUS Router WL500G Premium wireless router:

ASUS Router WL500G Premium. Channels quantity: 13 channels, Modulation: CCK, DBPSK, DQPSK, OFDM. Receiver sensitivity: -74~-75dBm@54Mbps -87~-88dBm@11Mbps -95~-97dBm@1Mbps. Security algorithms: TKIP, WEP, WPA, WPA-PSK. Certification: ETS, CE Mark, FCC Part 15. Power requirements: 100-240 V; 50-60Hz, Maximum data transfer rate: 125 Gbit/s, Interface: USB 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.