ASUS logo

ASUS WL-500g Deluxe wireless router

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62176
Info modified on:
21 Jun 2019, 10:32:51
Short summary description ASUS WL-500g Deluxe wireless router:

ASUS Wireless Router WL-500g Deluxe, 13 channels, CCK, DBPSK, DQPSK, OFDM, Ethernet, Fast Ethernet, HTTP / HTTPS, UPnP, ASUS Driver, 500 g

Long summary description ASUS WL-500g Deluxe wireless router:

ASUS Wireless Router WL-500g Deluxe. Channels quantity: 13 channels, Modulation: CCK, DBPSK, DQPSK, OFDM. Switching protocols: Ethernet, Fast Ethernet, Management protocols: HTTP / HTTPS, UPnP. Bundled software: ASUS Driver. Weight: 500 g. Dimensions (WxDxH): 205 x 185 x 36 mm, Indoor range: 40 m, Power requirements: 100V~240V(50~60HZ)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.