ASUS W7SG-3P013E, CZ, Intel® Core™2 Duo, 2.4 GHz, 33.8 cm (13.3"), 3 GB, 250 GB, Windows Vista Business
ASUS W7SG-3P013E, CZ. Processor family: Intel® Core™2 Duo, Processor model: T8300, Processor frequency: 2.4 GHz. Display diagonal: 33.8 cm (13.3"). Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce 9300M G. Operating system installed: Windows Vista Business. Weight: 2.2 kg