ASUS logo

ASUS W6F-K003P Notebook Intel® Core™ Duo T2400 33.8 cm (13.3") 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93774
Info modified on:
23 Jan 2025, 18:45:41
Short summary description ASUS W6F-K003P Notebook Intel® Core™ Duo T2400 33.8 cm (13.3") 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional:

ASUS W6F-K003P Notebook, Intel® Core™ Duo, 1.83 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 0.5 GB, 80 GB

Long summary description ASUS W6F-K003P Notebook Intel® Core™ Duo T2400 33.8 cm (13.3") 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional:

ASUS W6F-K003P Notebook. Processor family: Intel® Core™ Duo, Processor model: T2400, Processor frequency: 1.83 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi. Operating system installed: Windows XP Professional. Weight: 1.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.