ASUS logo

ASUS W5FM-2P044E laptop Intel® Core™2 Duo T5600 30.7 cm (12.1") 1 GB DDR2-SDRAM 160 GB 945GM Express Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60901
Info modified on:
22 Jan 2025, 05:49:04
Short summary description ASUS W5FM-2P044E laptop Intel® Core™2 Duo T5600 30.7 cm (12.1") 1 GB DDR2-SDRAM 160 GB 945GM Express Windows 7 Home Premium Black:

ASUS W5FM-2P044E, Intel® Core™2 Duo, 1.83 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 1 GB, 160 GB

Long summary description ASUS W5FM-2P044E laptop Intel® Core™2 Duo T5600 30.7 cm (12.1") 1 GB DDR2-SDRAM 160 GB 945GM Express Windows 7 Home Premium Black:

ASUS W5FM-2P044E. Processor family: Intel® Core™2 Duo, Processor model: T5600, Processor frequency: 1.83 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-RW. Discrete graphics card model: 945GM Express. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.