location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS W3J-H027P Notebook Intel® Core™ Duo T2400 35.6 cm (14") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1600 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W3J-H027P Notebook
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W3J-H027P
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135049
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS W3J-H027P Notebook Intel® Core™ Duo T2400 35.6 cm (14") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1600 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ Duo T2400 1.83 GHz
  • - 35.6 cm (14") 1280 x 768 pixels 5:3
  • - 1 GB DDR2-SDRAM
  • - 80 GB DVD Super Multi
  • - AMD Mobility Radeon X1600
  • - Bluetooth
  • - 65 W
  • - Windows XP Professional
Long product name ASUS W3J-H027P Notebook Intel® Core™ Duo T2400 35.6 cm (14") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1600 Windows XP Professional :
The long product name of ASUS W3J-H027P Notebook Intel® Core™ Duo T2400 35.6 cm (14") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1600 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

W3J-H027P Notebook
More>>>
ASUS W3J-H027P Notebook Intel® Core™ Duo T2400 35.6 cm (14") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1600 Windows XP Professional:
The official description of ASUS W3J-H027P Notebook Intel® Core™ Duo T2400 35.6 cm (14") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1600 Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

14" Widescreen Gateway to the World of Entertainment
The 14" widescreen W3J will change what you see and what you hear. With limitless mobility, you can embrace the world of entertainment with just a few clicks whenever and wherever. Open up the ASUS W3J and treat yourself to the ultimate visual and audio experience.

Dual Engines, Double Power
Equipped with the latest dual core technology, the W3J enables users to simultaneously run demanding applications, such as running virus scan while talking on Skype and surfing the web. The W3J’s exhilarating capabilities will immerse you in riveting vibrant entertainment at home or on the go with the built-in features of your new mobile dual-core processor-based laptops.

Cinematic Graphics Display
Incorporated with the latest technologies from ASUS, the 14" widescreen offers special Color Shine glare-type and Crystal Shine high-brightness LCD technologies, presenting clear and sharp images in their true vibrant colors. Together with discrete graphics for 3D video enhancement, the W3J is the perfect entertainment center.

Realistic Audio Deliverance
High quality stereo sound and built-in S/PDIF connection deliver realistic audio performance that completes the total multimedia experience. In addition, the W3J offers the unique Audio DJ feature that enables instant music broadcast. Now there is no need to wait for the notebook to boot nor do you have to enter the OS for music enjoyment.

The latest 3D processing Power
Incorporated with ATI’s Mobility Radeon X1600 and Avivo, the W3J delivers stunning, true-to-life visuals, incredibly smooth video playback and exceptional graphics performance—from personal video recording and high definition TV, to enthusiast-level gaming.

Triple Speed Connection with Wireless Freedom
Responding to the emerging demands of notebook users who have a number of simultaneously working Bluetooth peripherals on their system, including mice, keyboards, headsets, and mobile phones, the W3J notebooks, with the built-in Bluetooth® V2.0+EDR, offer maximum data transfer rates of 2.1 Mbps, 3 times faster than the current device can manage, and hence reducing power consumption, which greatly benefits battery-dependent mobile devices.

ASUS Splendid Video Intelligence technology
The exclusive ASUS Splendid Video Intelligence technology is especially effective for human skin tones, green stretches of grass and trees and blue sky and sea. It takes PC graphics capability to the next level by enhancing depth and color intensity in real time. It further improves contrast, brightness, skin tone and color saturation for vivid image display. Incorporated with the exclusive ASUS Splendid Video Intelligence Engine (activation hot key: Fn+C), the LCD presents clear and sharp images in their true vibrant colors.

Easier and Faster Digital Data Transmission
Utilize this feature for high application flexibilities even while the notebook is up and running. Exchange between hard drives, combo drives, DVD-Dual drives and battery packs accordingly to create the perfect smart machine. The ExpressCard™ standard promises to deliver high- performance, modular expansion to notebooks at a lower cost and in a smaller form factor. You will be able to add memory communications and security devices by simply inserting ExpressCard™ modules into the W3J.

Short summary description ASUS W3J-H027P Notebook Intel® Core™ Duo T2400 35.6 cm (14") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1600 Windows XP Professional:
This short summary of the ASUS W3J-H027P Notebook Intel® Core™ Duo T2400 35.6 cm (14") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1600 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS W3J-H027P Notebook, Intel® Core™ Duo, 1.83 GHz, 35.6 cm (14"), 1280 x 768 pixels, 1 GB, 80 GB

Long summary description ASUS W3J-H027P Notebook Intel® Core™ Duo T2400 35.6 cm (14") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1600 Windows XP Professional:
This is an auto-generated long summary of ASUS W3J-H027P Notebook Intel® Core™ Duo T2400 35.6 cm (14") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1600 Windows XP Professional based on the first three specs of the first five spec groups.

ASUS W3J-H027P Notebook. Processor family: Intel® Core™ Duo, Processor model: T2400, Processor frequency: 1.83 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1280 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon X1600. Operating system installed: Windows XP Professional. Weight: 2.2 kg

Display
Display diagonal *
35.6 cm (14")
Display resolution *
1280 x 768 pixels
HD type
Not supported
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ Duo
Processor model *
T2400
Processor cores
2
Processor threads
2
Processor frequency *
1.83 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
32-bit
Processor series
Intel Core Duo T2000 Series
Processor codename
Yonah
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
31 W
Tjunction
100 °C
Number of Processing Die Transistors
151 M
Processing Die size
90 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
80 GB
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Graphics
Discrete graphics card model *
AMD Mobility Radeon X1600
Discrete graphics card *
Yes
Maximum graphics card memory
0.256 GB
Audio
Audio system
Intel HDA + 3D Effect
Number of built-in speakers
2
Camera
Front camera
No
Optical drive
DVD read speed
8x
Network
Networking features
Gigabit Ethernet, Wireless LAN, Bluetooth
Networking speed
10/100/1000 Mbps Base-TX
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 945PM Express
Keyboard
Keyboard function keys
11
Keyboard special features
Audio-DJ (play/pause, stop, forward, rewind)
Pointing device
Touchpad
Keyboard layout
QWERTY
Keyboard number of keys
83
Keyboard
Windows keys
Yes
Software
Operating system installed *
Windows XP Professional
Bundled software
ASUSDVD XP 6.0 Power Director V3.0 DE Medi@Show V2.0 SE Symantec NIS 2005 (90 days) Adobe Acrobat Reader 7.0 NERO Express V6.0 ASUS Live Update ASUS ChkMail ASUS Hotkey ASUS Power4 Gear+
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27235
Conflict-Free processor
No
Power
AC adapter power
65 W
AC adapter input voltage
100/240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
330 mm
Depth
247 mm
Weight *
2.2 kg
Other features
Security features
BIOS Booting HDD User Password
AC adapter included
Yes
Infrared data port
No
Expansion slots
1x ExpressCard 1x Flash memory
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
Data/Fax V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 02:44:52
Uk has collected 1 expert review for ASUS W3J-H027P Notebook Intel® Core™ Duo T2400 35.6 cm (14") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1600 Windows XP Professional and the rating is 87 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
87%