ASUS logo

ASUS VX6-WIH056M netbook Intel Atom® D525 30.7 cm (12.1") 3 GB DDR3-SDRAM 320 GB Windows 7 Home Premium White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51007
Info modified on:
22 Jan 2025, 06:08:10
Short summary description ASUS VX6-WIH056M netbook Intel Atom® D525 30.7 cm (12.1") 3 GB DDR3-SDRAM 320 GB Windows 7 Home Premium White:

ASUS VX6-WIH056M, Intel Atom®, 1.8 GHz, 30.7 cm (12.1"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description ASUS VX6-WIH056M netbook Intel Atom® D525 30.7 cm (12.1") 3 GB DDR3-SDRAM 320 GB Windows 7 Home Premium White:

ASUS VX6-WIH056M. Product type: Netbook. Processor family: Intel Atom®, Processor model: D525, Processor frequency: 1.8 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Operating system installed: Windows 7 Home Premium. Product colour: White. Weight: 1.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.