ASUS logo

ASUS VX239H-W computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138897
Info modified on:
31 May 2024, 09:35:16
Short summary description ASUS VX239H-W computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED White:

ASUS VX239H-W, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 5 ms, White

Long summary description ASUS VX239H-W computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED White:

ASUS VX239H-W. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.