Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS VW195D flat panel display 48.3 cm (19") 1440 x 900 pixels Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VW195D flat panel display
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VW195D
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16789
This statistic is based on the 88779 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86785 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:39
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years
Long product name ASUS VW195D flat panel display 48.3 cm (19") 1440 x 900 pixels Black :
The short editorial description of ASUS VW195D flat panel display 48.3 cm (19") 1440 x 900 pixels Black

VW195D flat panel display
More>>>
ASUS VW195D flat panel display 48.3 cm (19") 1440 x 900 pixels Black:
The official marketing text of ASUS VW195D flat panel display 48.3 cm (19") 1440 x 900 pixels Black as supplied by the manufacturer

Excellent Visual Performance
-19" wide screen with high resolution and wide viewing angles
-Rapid 5ms response time and 300 nits high brightness offer smooth, bright and vivid quality.
-16.7 million display colors deliver rich and colorful images

ASCR(ASUS Smart Contrast Ratio) Technology
-Provides the high contrast ratio of 2000:1, which can dynamically adjust contrast between black and white to provide sharper and brighter images especially during games and movies.

Intelligent Image Enhancement
Splendid Video Intelligence Technology fine tunes the color, brightness, contrast and sharpness of images in different video applications and offers 5 preset video modes selection via hotkey and 3 skin tone options, providing video quality comparable to the best TVs.

User-Friendly Designs
-Multi-Language OSD and User Guide
-Convenient Key Controls
-25° ( forward 5°, backwards 20° )Tilting Angle
-Cable manager gets rid of tangling cables and wires
-VESA Wall Mount Standard ( 100 x 100 mm )
-KENSINGTON Security Lock
-Low Power Consumption (Energy Star)

Short summary description ASUS VW195D flat panel display 48.3 cm (19") 1440 x 900 pixels Black:
This short summary of the ASUS VW195D flat panel display 48.3 cm (19") 1440 x 900 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS VW195D flat panel display, 48.3 cm (19"), 1440 x 900 pixels, 5 ms, Black

Long summary description ASUS VW195D flat panel display 48.3 cm (19") 1440 x 900 pixels Black:
This is an auto-generated long summary of ASUS VW195D flat panel display 48.3 cm (19") 1440 x 900 pixels Black based on the first three specs of the first five spec groups.

ASUS VW195D flat panel display. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1440 x 900 pixels
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
300 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
2000:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
160°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Ergonomics
Panel mounting interface
The product can be used wih VESA mounting interfaces.
100 x 100 mm
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.9 kg
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
444 x 210 x 372 mm
Customer service details
X