ASUS logo

ASUS VW193S computer monitor 48.3 cm (19") 1440 x 900 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199258
Info modified on:
08 May 2024, 22:50:15
Short summary description ASUS VW193S computer monitor 48.3 cm (19") 1440 x 900 pixels Black:

ASUS VW193S, 48.3 cm (19"), 1440 x 900 pixels, 5 ms, Black

Long summary description ASUS VW193S computer monitor 48.3 cm (19") 1440 x 900 pixels Black:

ASUS VW193S. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.